Amphenol Corporation Pressure Sensor ICs NPA-700B-005D

Description
I²C o/p,5V,Pressure Sensor,Barb,5PSI,Dif
Request a Quote Datasheet
Description
I²C o/p,5V,Pressure Sensor,Barb,5PSI,Dif
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor ICs - 2579543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579543
Pressure Sensor ICs 2579543
I²C o/p,5V,Pressure Sensor,Barb,5PSI,Dif

I²C o/p,5V,Pressure Sensor,Barb,5PSI,Dif

Supplier's Site
Pressure Sensor ICs - 2579544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579544
Pressure Sensor ICs 2579544
I²C o/p,5V,Pressure Sensor,Barb,5PSI,Dif

I²C o/p,5V,Pressure Sensor,Barb,5PSI,Dif

Supplier's Site
Pressure Sensor ICs - 2579544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579544P
Pressure Sensor ICs 2579544P
I²C o/p,5V,Pressure Sensor,Barb,5PSI,Dif

I²C o/p,5V,Pressure Sensor,Barb,5PSI,Dif

Supplier's Site
Pressure Sensors, Transducers - 45-NPA-700B-005DCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-005DCT-ND
Pressure Sensors, Transducers 45-NPA-700B-005DCT-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-005DDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-005DDKR-ND
Pressure Sensors, Transducers 45-NPA-700B-005DDKR-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-005DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-005DTR-ND
Pressure Sensors, Transducers 45-NPA-700B-005DTR-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-700B-005D - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
NPA-700B-005D
Sensors, Transducers - Pressure Sensors, Transducers NPA-700B-005D
Win Source Part Number: 1355215-NPA-700B-005 D Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 5A (24 Hours) Mfr: Amphenol NovaSensor Series: NPA-700 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: 14-SOIC Module, Top Port Base Product Number: NPA-700B Mounting Type: Surface Mount HTSUS: 9026.20.4000 Applications: Board Mount ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output Type: I²C Termination Style: Gull Wing Output: 14 b Accuracy: ±1.5% Pressure Type: Differential Operating Pressure: 5PSI (34.47kPa) Port Size: Male - 0.12" (3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 60PSI (413.69kPa)

Win Source Part Number: 1355215-NPA-700B-005D
Category: Sensors, Transducers - Pressure Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 5A (24 Hours)
Mfr: Amphenol NovaSensor
Series: NPA-700
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: 14-SOIC Module, Top Port
Base Product Number: NPA-700B
Mounting Type: Surface Mount
HTSUS: 9026.20.4000
Applications: Board Mount
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Output Type: I²C
Termination Style: Gull Wing
Output: 14 b
Accuracy: ±1.5%
Pressure Type: Differential
Operating Pressure: 5PSI (34.47kPa)
Port Size: Male - 0.12" (3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 60PSI (413.69kPa)

Buy Now Datasheet
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3198 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3198
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3198
PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14PinsRoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Pressure Sensor, Digital, 5Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors - 50AC6421 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Digital, 5Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors
50AC6421
Pressure Sensor, Digital, 5Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors 50AC6421
PRESSURE SENSOR, DIGITAL, 5PSI, 5V; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, DIGITAL, 5PSI, 5V; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 2579543 45-NPA-700B-005DCT-ND NPA-700B-005D 58T3198
Product Name Pressure Sensor ICs Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Differential; Gauge Differential Differential Differential; Differential
Working Pressure Range 60 psi (42.23 m H2O) 5 psi (3.52 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O)
Vacuum Range 3103 torr (-92.24 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206328-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details