Amphenol Corporation Pressure Sensors, Transducers NPA-500B-030A

Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-500B-030ATR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-030ATR-ND
Pressure Sensors, Transducers 45-NPA-500B-030ATR-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-030ACT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-030ACT-ND
Pressure Sensors, Transducers 45-NPA-500B-030ACT-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-030ADKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-030ADKR-ND
Pressure Sensors, Transducers 45-NPA-500B-030ADKR-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3148 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3148
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3148
PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14Pins RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-500B-030ATR-ND 58T3148
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006939-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1476-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers