Amphenol Corporation Pressure Sensors, Transducers NPA-300M-001G

Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 3 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 3 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-300M-001GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-300M-001GTR-ND
Pressure Sensors, Transducers 45-NPA-300M-001GTR-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 3 V 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 3 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 1Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors - 58T3124 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors
58T3124
Pressure Sensor, 1Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors 58T3124
PRESSURE SENSOR, 1PSI, GAUGE, SOIC-14; Operating Pressure Max:1psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, GAUGE, SOIC-14; Operating Pressure Max:1psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-300M-001GTR-ND 58T3124
Product Name Pressure Sensors, Transducers Pressure Sensor, 1Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 10217496-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure Sensors - 2849262 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Pressure
View Details