Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP1K5-6M12

Description
"PRESSURE SENSOR 0-1500PSIG 1/4""N"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-1500PSIG 1/4""N"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1677-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1677-ND
Pressure Sensors, Transducers - Industrial 725-1677-ND
"PRESSURE SENSOR 0-1500PSIG 1/4""N"

"PRESSURE SENSOR 0-1500PSIG 1/4""N"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP1K5-6M12 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP1K5-6M12
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP1K5-6M12
PRESSURE SENSOR 0-1500PSIG 1/4N

PRESSURE SENSOR 0-1500PSIG 1/4N

Supplier's Site
Pressure Sensor, Analogue, 1500Psi, 32V; Operating Pressure Max Sensata/cynergy3 - 57AC5878 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 1500Psi, 32V; Operating Pressure Max Sensata/cynergy3
57AC5878
Pressure Sensor, Analogue, 1500Psi, 32V; Operating Pressure Max Sensata/cynergy3 57AC5878
PRESSURE SENSOR, ANALOGUE, 1500PSI, 32V; Operating Pressure Max:1500psi; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 1500PSI, 32V; Operating Pressure Max:1500psi; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1677-ND IPSU-GP1K5-6M12 57AC5878
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 1500Psi, 32V; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge; Sealed Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1752198 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air, gas
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details