Amphenol Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NHQM104B425T5 NHQM104B425T5

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 790688-NHQM104B425T5 Series: NHQ Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 0805 Mounting: SMD Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±5% B25/85: 4250K Family Name: NHQM Categories: Sensors, Transducers Introduction Date: May 16, 2014 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 790688-NHQM104B425T5 Series: NHQ Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 0805 Mounting: SMD Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±5% B25/85: 4250K Family Name: NHQM Categories: Sensors, Transducers Introduction Date: May 16, 2014 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NHQM104B425T5 - 790688-NHQM104B425T5 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NHQM104B425T5
790688-NHQM104B425T5
Temperature Sensors - Temperature Sensors - NTC Thermistors - NHQM104B425T5 790688-NHQM104B425T5
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 790688-NHQM104B425T5 Series: NHQ Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 0805 Mounting: SMD Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±5% B25/85: 4250K Family Name: NHQM Categories: Sensors, Transducers Introduction Date: May 16, 2014 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 790688-NHQM104B425T5
Series: NHQ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 0805
Mounting: SMD
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±5%
B25/85: 4250K
Family Name: NHQM
Categories: Sensors, Transducers
Introduction Date: May 16, 2014
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 790688-NHQM104B425T5
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NHQM104B425T5
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T - 908833-A1123LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Inclinometer Mems, 30V, Module-3; Mems Module Function Te Connectivity Sensors - 03AC1401 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 8 to 30 volts
View Details