Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T A1123LLHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908833-A1123LLHLT-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W Package: SOT-23W Package: Reel - TR Mounting: Surface Mount Family Name: A1123 Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908833-A1123LLHLT-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W Package: SOT-23W Package: Reel - TR Mounting: Surface Mount Family Name: A1123 Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T - 908833-A1123LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T
908833-A1123LLHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T 908833-A1123LLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 908833-A1123LLHLT-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W Package: SOT-23W Package: Reel - TR Mounting: Surface Mount Family Name: A1123 Categories: Sensors Case / Package: SOT-23W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908833-A1123LLHLT-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Package: SOT-23W
Package: Reel - TR
Mounting: Surface Mount
Family Name: A1123
Categories: Sensors
Case / Package: SOT-23W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1123LLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1123LLHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 908833-A1123LLHLT-T A1123LLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data