IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells.
Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal solution for data transfer in harsh or demanding environments against physical and environmental conditions. They are unshaken by hostile environmental elements.
CONN RCPT USB2.0 TYPEA 4POS PCB
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors RUGD USB TYPE A SNGL STRAIGHT
| Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70144950 | MUSB-A511-00 | 01M6103 | MUSB-A511-00 |
| Product Name | connector,usb receptacle,single port,vertical,pcb mount | USB, DVI, HDMI Connector Assemblies | Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions | USB Connectors |
| Connector Type | USB | USB | USB | |
| Geometry | Straight | |||
| Voltage Rating | 100 volts | 100 volts | ||
| Current Rating | 1.5 amps | 1.5 amps | 1.5 amps |