Amphenol LTW Circular Cable Assemblies MSAS-10PFFS-SF8B15

Description
CIR CBL 10POS PLUG TO WIRE 0.49'
Request a Quote Datasheet
Description
CIR CBL 10POS PLUG TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-10PFFS-SF8B15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-10PFFS-SF8B15-ND
Circular Cable Assemblies 1754-MSAS-10PFFS-SF8B15-ND
CIR CBL 10POS PLUG TO WIRE 0.49'

CIR CBL 10POS PLUG TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 10P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2977 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 10P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2977
Sensor Cord, 10P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2977
SENSOR CORD, 10P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 10P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-10PFFS-SF8B15-ND 21AH2977
Product Name Circular Cable Assemblies Sensor Cord, 10P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Length 0.4900 ft (1.49 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA220 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details