Qualtek Electronics Corp. Power, Line Cables and Extension Cords 232002-06

Description
8.00' (2.44m) Power Cord Gray NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
8.00' (2.44m) Power Cord Gray NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q921-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q921-ND
Power, Line Cables and Extension Cords Q921-ND
8.00' (2.44m) Power Cord Gray NEMA 5-15P To Cable SJT

8.00' (2.44m) Power Cord Gray NEMA 5-15P To Cable SJT

Buy Now Datasheet
Power Cord; 10 A; Plug; SJT; 8 ft.; 125VAC; Black, White, Green; degC - 70133293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; Plug; SJT; 8 ft.; 125VAC; Black, White, Green; degC
70133293
Power Cord; 10 A; Plug; SJT; 8 ft.; 125VAC; Black, White, Green; degC 70133293
Hospital Grade, 10 A , Power Cord SJT cable type

Hospital Grade, 10 A , Power Cord

  • SJT cable type
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 232002-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
232002-06
Cable Assemblies - Power, Line Cables and Extension Cords 232002-06
CORD 18AWG NEMA 5-15P TO CBL 8'

CORD 18AWG NEMA 5-15P TO CBL 8'

Supplier's Site
Power Cord, Nema 5-15P-Free End, 96; Connector To Connector Qualtek Electronics - 17B6509 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 96; Connector To Connector Qualtek Electronics
17B6509
Power Cord, Nema 5-15P-Free End, 96; Connector To Connector Qualtek Electronics 17B6509
POWER CORD, NEMA 5-15P-FREE END, 96"; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.4m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:96" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 96"; Connector to Connector:NEMA 5-15P to Free End; Cable Length - Metric:2.4m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:96" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q921-ND 70133293 232002-06 17B6509
Product Name Power, Line Cables and Extension Cords Power Cord; 10 A; Plug; SJT; 8 ft.; 125VAC; Black, White, Green; degC Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Free End, 96; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm) 8 ft (24.38 dm) 8 ft (24.38 dm) 7.87 ft (24 dm)
Connector Type NEMA 5-15P 5-15P NEMA 5-15P to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Connecting cable - 706-100/350-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers