Amphenol Industrial Military Specification Amphenol Industrial MS3452W32-1S.

Description
Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:32-1; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:32-1; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military Specification Amphenol Industrial - 32AC1629 - Newark, An Avnet Company
Chicago, IL, United States
Military Specification Amphenol Industrial
32AC1629
Military Specification Amphenol Industrial 32AC1629
Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:32-1; Contact Plating:Gold RoHS Compliant: No

Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:32-1; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC1629
Product Name Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products