Amphenol Corporation Connector Shell Size Amphenol Pcd MS30578A.

Description
Connector Shell Size:16, 16S; Cable Diameter Max:14.29mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No
Datasheet
Description
Connector Shell Size:16, 16S; Cable Diameter Max:14.29mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Amphenol Pcd - 27AC9398 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Amphenol Pcd
27AC9398
Connector Shell Size Amphenol Pcd 27AC9398
Connector Shell Size:16, 16S; Cable Diameter Max:14.29mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No

Connector Shell Size:16, 16S; Cable Diameter Max:14.29mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9398
Product Name Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details