TE Connectivity Connector Strain Relief 1-446556-5

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin-Lead Dimensions Product Length : 10.16 MM  [.4 INCH ] Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin-Lead Dimensions Product Length : 10.16 MM  [.4 INCH ] Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-446556-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-446556-5
Connector Strain Relief 1-446556-5
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin-Lead Dimensions Product Length : 10.16 MM  [.4 INCH ] Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin-Lead

Dimensions


  • Product Length : 10.16 MM  [.4 INCH ]

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1-446556-5
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201237-2 - TE Connectivity
Specs
Material Stainless Steel
Length 2.12 inch (53.89 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 1-2308349-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details