Amphenol Corporation Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-28A

Description
CABLE CLAMP, SIZE 40, ALUMINIUM ALLOY; Connector Shell Size:40; Cable Diameter Max:41.27mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 40, ALUMINIUM ALLOY; Connector Shell Size:40; Cable Diameter Max:41.27mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4755 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4755
Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4755
CABLE CLAMP, SIZE 40, ALUMINIUM ALLOY; Connector Shell Size:40; Cable Diameter Max:41.27mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 40, ALUMINIUM ALLOY; Connector Shell Size:40; Cable Diameter Max:41.27mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4755
Product Name Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074541 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Connector Strain Relief - 1604121-5 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details