Amphenol Corporation Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-10C

Description
CABLE CLAMP, SIZE 18, ALUMINIUM ALLOY; Connector Shell Size:18; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 18, ALUMINIUM ALLOY; Connector Shell Size:18; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4747 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4747
Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4747
CABLE CLAMP, SIZE 18, ALUMINIUM ALLOY; Connector Shell Size:18; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 18, ALUMINIUM ALLOY; Connector Shell Size:18; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4747
Product Name Cable Clamp, Size 18, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182658-1 - TE Connectivity
Specs
Material Thermoplastic
Length 1.25 inch (31.7 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/7 - 70074635 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details