TE Connectivity Strain Relief; Accessory Type Amp Te Connectivity 609-2631

Description
STRAIN RELIEF; Accessory Type:Strain Relief for Universal I/O Pin Connectors; For Use With:Female Socket Connectors; No. of Positions:26Position s; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Accessory Type:Strain Relief for Universal I/O Pin Connectors; For Use With:Female Socket Connectors; No. of Positions:26Position s; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Accessory Type Amp Te Connectivity - 93F8073 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Accessory Type Amp Te Connectivity
93F8073
Strain Relief; Accessory Type Amp Te Connectivity 93F8073
STRAIN RELIEF; Accessory Type:Strain Relief for Universal I/O Pin Connectors; For Use With:Female Socket Connectors; No. of Positions:26Position s; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF; Accessory Type:Strain Relief for Universal I/O Pin Connectors; For Use With:Female Socket Connectors; No. of Positions:26Positions; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93F8073
Product Name Strain Relief; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68 - 70075259 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details