Amphenol Industrial Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial MS27484T8F35SA-LC

Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial - 96J6468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial
96J6468
Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial 96J6468
CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6468
Product Name Circular Connector, Plug, Size 8, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details