Amphenol Corporation Jt 8C 8#16 Pin Recp Rohs Compliant Amphenol MS27474T16F8P

Description
JT 8C 8#16 PIN RECP
Request a Quote
Description
JT 8C 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27474T16F8P - PEI-Genesis
Philadelphia, PA, United States
JT 8C 8#16 PIN RECP

JT 8C 8#16 PIN RECP

Buy Now
Jt 8C 8#16 Pin Recp Rohs Compliant Amphenol - 80R1425 - Newark, An Avnet Company
Chicago, IL, United States
Jt 8C 8#16 Pin Recp Rohs Compliant Amphenol
80R1425
Jt 8C 8#16 Pin Recp Rohs Compliant Amphenol 80R1425
JT 8C 8#16 PIN RECP ROHS COMPLIANT: YES

JT 8C 8#16 PIN RECP ROHS COMPLIANT: YES

Supplier's Site
Amphenol Aerospace - 37W5829 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
37W5829
Amphenol Aerospace 37W5829
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27474T16F8P 80R1425
Product Name Jt 8C 8#16 Pin Recp Rohs Compliant Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7809A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details