Amphenol Industrial Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial MS27468T17B35PB-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial - 56K9481 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
56K9481
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial 56K9481
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:17-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9481
Product Name Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details