Amphenol Industrial Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial MS27467T13B98SA-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial - 31K3127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial
31K3127
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial 31K3127
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3127
Product Name Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
250V Electronic Connector - 436-1-206934-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
View Details
5 suppliers