TE Connectivity Circular Connectors - 1-206934-1 1-206934-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760277-1-206934-1 Series: CPC Series 1 Packaging: Tray Number of Positions: 37 Operating Temperature Range: -40°C ~ 105°C Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Current Rating: 13A Orientation: A Mounting: Panel Mount, Flange; Through Hole Shell Size - Insert: 23-37 Shell Material, Finish: Thermoplastic Family Name: 206934 Categories: Connectors, Interconnects Voltage Rating DC: 600VAC/DC Alternative Parts (Cross-Reference): 206934-5; 2-206934-1; Introduction Date: July 18, 2007 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760277-1-206934-1 Series: CPC Series 1 Packaging: Tray Number of Positions: 37 Operating Temperature Range: -40°C ~ 105°C Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Current Rating: 13A Orientation: A Mounting: Panel Mount, Flange; Through Hole Shell Size - Insert: 23-37 Shell Material, Finish: Thermoplastic Family Name: 206934 Categories: Connectors, Interconnects Voltage Rating DC: 600VAC/DC Alternative Parts (Cross-Reference): 206934-5; 2-206934-1; Introduction Date: July 18, 2007 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 1-206934-1 - 760277-1-206934-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 1-206934-1
760277-1-206934-1
Circular Connectors - 1-206934-1 760277-1-206934-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760277-1-206934-1 Series: CPC Series 1 Packaging: Tray Number of Positions: 37 Operating Temperature Range: -40°C ~ 105°C Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Current Rating: 13A Orientation: A Mounting: Panel Mount, Flange; Through Hole Shell Size - Insert: 23-37 Shell Material, Finish: Thermoplastic Family Name: 206934 Categories: Connectors, Interconnects Voltage Rating DC: 600VAC/DC Alternative Parts (Cross-Reference): 206934-5; 2-206934-1; Introduction Date: July 18, 2007 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760277-1-206934-1
Series: CPC Series 1
Packaging: Tray
Number of Positions: 37
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Current Rating: 13A
Orientation: A
Mounting: Panel Mount, Flange; Through Hole
Shell Size - Insert: 23-37
Shell Material, Finish: Thermoplastic
Family Name: 206934
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC/DC
Alternative Parts (Cross-Reference): 206934-5; 2-206934-1;
Introduction Date: July 18, 2007
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector Assemblies - A107445-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A107445-ND
Circular Connector Assemblies A107445-ND
37 Position Circular Connector Receptacle, Male Pins Solder

37 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
 - 1-206934-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 23-37

CPC RECPT ASSEMBLY SIZE 23-37

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
250V Electronic Connector
436-1-206934-1
250V Electronic Connector 436-1-206934-1
37 Pos Male Pin Receptacle, 250V, IP65, Gold Contacts Product overview: 1-206934-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-206934-1 can be used for catalog matching and distributor lookup.

37 Pos Male Pin Receptacle, 250V, IP65, Gold Contacts Product overview: 1-206934-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-206934-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, 23-37, Flange, Pcb; Product Range Amp - Te Connectivity - 52K3263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-37, Flange, Pcb; Product Range Amp - Te Connectivity
52K3263
Circular Connector, Receptacle, 23-37, Flange, Pcb; Product Range Amp - Te Connectivity 52K3263
CIRCULAR CONNECTOR, RECEPTACLE, 23-37, FLANGE, PCB; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:PCB Pin; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-37, FLANGE, PCB; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:PCB Pin; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760277-1-206934-1 A107445-ND 1-206934-1 436-1-206934-1 52K3263
Product Name Circular Connectors - 1-206934-1 Circular Connector Assemblies 250V Electronic Connector Circular Connector, Receptacle, 23-37, Flange, Pcb; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Receptacle, Male Pins Circular / Cylindrical Connectors
Termination Solder Solder
Mounting Panel Mount, Flange; Through Hole Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data