CONN DIN PLUG 48POS PCB RA GOLD Product overview: XC5C-4822A from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-XC5C-4822A can be used for catalog matching and distributor lookup.
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1005685-XC5C-4822A
Packaging: Tray
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 16μin (0.40μm)
Current Rating: 2A
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Style: C
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
CONN DIN PLUG 48POS PCB RA GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 307-XC5C-4822A | 1005685-XC5C-4822A | XC5C-4822A |
| Product Name | Electronic Connector | Backplane Connectors - XC5C-4822A | Backplane Connectors - DIN 41612 |
| Termination | Solder | Solder |