Amphenol Communications Solutions Between Series Adapter MP543-1CC

Description
TMP FEMALE TO SMA FEMALE STRAIGHT ADAPTER
Request a Quote
Description
TMP FEMALE TO SMA FEMALE STRAIGHT ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - MP543-1CC - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
MP543-1CC
Between Series Adapter MP543-1CC
TMP FEMALE TO SMA FEMALE STRAIGHT ADAPTER

TMP FEMALE TO SMA FEMALE STRAIGHT ADAPTER

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number MP543-1CC
Product Name Between Series Adapter
Connector Type SMA; TMP
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details