Amphenol Sine Systems Circular Contact, Pin, Crimp, 14Awg; Product Range Amphenol Sine/tuchel MP14M23F

Description
CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 14Awg; Product Range Amphenol Sine/tuchel - 02AH2084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 14Awg; Product Range Amphenol Sine/tuchel
02AH2084
Circular Contact, Pin, Crimp, 14Awg; Product Range Amphenol Sine/tuchel 02AH2084
CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 14AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 02AH2084
Product Name Circular Contact, Pin, Crimp, 14Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data