Amphenol Cables on Demand Amphenol MP-6ARJ45SNNR-014 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Red 14ft MP-6ARJ45SNNR-014

Description
Buy 14ft Amphenol MP-6ARJ45SNNR-014 Cables Direct from the Factory at Cables on Demand. Amphenol Red Category-6A (CAT6A) FTP Shielded Patch Cables offer "future-proof" network performance; optimally designed for 10-Gigabits per second (10Gbps) speeds at distances up to 100m (330'). We’ve combined our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Red shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50% reduction in Near End Cross Talk (NEXT). Our CAT6A cables offer excellent headroom for 10-Gigabit Ethernet (10GBase-T), a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with CAT6 and CAT5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 14ft Amphenol MP-6ARJ45SNNR-014 Cables Direct from the Factory at Cables on Demand. Amphenol Red Category-6A (CAT6A) FTP Shielded Patch Cables offer "future-proof" network performance; optimally designed for 10-Gigabits per second (10Gbps) speeds at distances up to 100m (330'). We’ve combined our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Red shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50% reduction in Near End Cross Talk (NEXT). Our CAT6A cables offer excellent headroom for 10-Gigabit Ethernet (10GBase-T), a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with CAT6 and CAT5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-6ARJ45SNNR-014 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Red 14ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-6ARJ45SNNR-014 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Red 14ft
Amphenol MP-6ARJ45SNNR-014 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Red 14ft
Buy 14ft Amphenol MP-6ARJ45SNNR-014 Cables Direct from the Factory at Cables on Demand. Amphenol Red Category-6A (CAT6A) FTP Shielded Patch Cables offer "future-proof" network performance; optimally designed for 10-Gigabits per second (10Gbps) speeds at distances up to 100m (330'). We’ve combined our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Red shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50% reduction in Near End Cross Talk (NEXT). Our CAT6A cables offer excellent headroom for 10-Gigabit Ethernet (10GBase-T), a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with CAT6 and CAT5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 14ft Amphenol MP-6ARJ45SNNR-014 Cables Direct from the Factory at Cables on Demand. Amphenol Red Category-6A (CAT6A) FTP Shielded Patch Cables offer "future-proof" network performance; optimally designed for 10-Gigabits per second (10Gbps) speeds at distances up to 100m (330'). We’ve combined our very best 650MHz Fluke DSP bandwidth tested 26 AWG F/UTP (Foil-Screened Twisted Pair) Red shielded CAT6A cable with precision-terminated snagless RJ-45 connectors. We only use true CAT6A ISO/IEC shielded RJ45 connectors in our design, which provides a 50% reduction in Near End Cross Talk (NEXT). Our CAT6A cables offer excellent headroom for 10-Gigabit Ethernet (10GBase-T), a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with CAT6 and CAT5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - MP-6ARJ45SNNR-014-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
MP-6ARJ45SNNR-014-ND
Modular/Ethernet Cables (RJ45, RJ11) MP-6ARJ45SNNR-014-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Shielded

Buy Now Datasheet
Patch Cable, Rj45 Plug, 14 , Red; Lan Category Amphenol Cables On Demand - 77Y9605 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 14 , Red; Lan Category Amphenol Cables On Demand
77Y9605
Patch Cable, Rj45 Plug, 14 , Red; Lan Category Amphenol Cables On Demand 77Y9605
PATCH CABLE, RJ45 PLUG, 14 , RED; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.27m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 14 , RED; LAN Category:Cat6a; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.27m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - MP-6ARJ45SNNR-014 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-6ARJ45SNNR-014
Cable Assemblies - Modular Cables MP-6ARJ45SNNR-014
CABLE MOD 8P8C PLUG TO PLUG 14'

CABLE MOD 8P8C PLUG TO PLUG 14'

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-6ARJ45SNNR-014-ND 77Y9605 MP-6ARJ45SNNR-014
Product Name Amphenol MP-6ARJ45SNNR-014 CAT6A FTP Shielded Patch Cable (650-MHz) with Snagless CAT-6A Shielded RJ45 Connectors (10GbE Optimized) - Red 14ft Modular/Ethernet Cables (RJ45, RJ11) Patch Cable, Rj45 Plug, 14 , Red; Lan Category Amphenol Cables On Demand Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6 Cat 6
Cable Length 14 ft (42.67 dm) 14 ft (42.67 dm) 14.01 ft (42.7 dm) 14 ft (42.67 dm)
Unlock Full Specs
to access all available technical data