Amphenol Cables on Demand Amphenol MP-64RJ45UNNK-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 18ft MP-64RJ45UNNK-018

Description
Buy 18ft Amphenol MP-64RJ45UNNK-018 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Black Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 18ft Amphenol MP-64RJ45UNNK-018 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Black Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-64RJ45UNNK-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 18ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-64RJ45UNNK-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 18ft
Amphenol MP-64RJ45UNNK-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 18ft
Buy 18ft Amphenol MP-64RJ45UNNK-018 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Black Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 18ft Amphenol MP-64RJ45UNNK-018 Cables Direct from the Factory at Cables on Demand. Amphenol Category-6 (Cat6) patch cables are designed with the future of your network in mind. We’ve combined our very best 550MHz Fluke DSP bandwidth tested 24 AWG UTP Black Cat6 cable with precision-terminated snagless RJ-45 connectors. Our Cat6 cables offer excellent headroom for 10-Gigabit Ethernet, a projected service life of over 20 years, and an X-web pair separator for excellent resistance to cross-talk. Backwards compatible with Cat5e. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Patch Cable, Rj45 Plug, 18 , Black; Lan Category Amphenol Cables On Demand - 77Y9748 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 18 , Black; Lan Category Amphenol Cables On Demand
77Y9748
Patch Cable, Rj45 Plug, 18 , Black; Lan Category Amphenol Cables On Demand 77Y9748
PATCH CABLE, RJ45 PLUG, 18 , BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.49m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 18 , BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.49m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77Y9748
Product Name Amphenol MP-64RJ45UNNK-018 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Black 18ft Patch Cable, Rj45 Plug, 18 , Black; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Cat 6; Twisted Pair Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers