Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 2M Length 3023015-02M

Description
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 B Type Male Color: Black Length: 2 Meter
Request a Quote
Description
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 B Type Male Color: Black Length: 2 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 A Male to USB 3.0 B Male cable with a 2-meter length, featuring UL20276 cable construction (30AWG×1PR+EAM)×2C + 30AWG×1PR + 24AWG×2C with a 5.5±0.2mm black outer jacket, and nickel-plated shells on both connectors with blue insulators. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of 10M ohm min at 300V AC/DC, and conductor resistance of 2 ohm max. The cable is packaged one per polybag with label.

Datasheet Summary
Powered by GS/AI

USB 3.0 A Male to USB 3.0 B Male cable with a 2-meter length, featuring UL20276 cable construction (30AWG×1PR+EAM)×2C + 30AWG×1PR + 24AWG×2C with a 5.5±0.2mm black outer jacket, and nickel-plated shells on both connectors with blue insulators. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of 10M ohm min at 300V AC/DC, and conductor resistance of 2 ohm max. The cable is packaged one per polybag with label.

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 2M Length - 3023015-02M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 2M Length
3023015-02M
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 2M Length 3023015-02M
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 B Type Male Color: Black Length: 2 Meter

USB 3.0 A Male to USB 3.0 B Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C
Connector A: USB 3.0 A Type Male
Connector B: USB 3.0 B Type Male
Color: Black
Length: 2 Meter

Supplier's Site Datasheet
USB Cables - Q546-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q546-ND
USB Cables Q546-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to B Male 6.56' (2.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to B Male 6.56' (2.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3023015-02M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3023015-02M
Cable Assemblies - USB Cables 3023015-02M
CABLE A PLUG TO B PLUG 6.56'

CABLE A PLUG TO B PLUG 6.56'

Supplier's Site
Usb Cable, 3.0 Type A-B Plug, 2M; Connector To Connector Qualtek Electronics - 50T8864 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A-B Plug, 2M; Connector To Connector Qualtek Electronics
50T8864
Usb Cable, 3.0 Type A-B Plug, 2M; Connector To Connector Qualtek Electronics 50T8864
USB CABLE, 3.0 TYPE A-B PLUG, 2M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A-B PLUG, 2M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023015-02M Q546-ND 3023015-02M 50T8864
Product Name USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 2M Length USB Cables Cable Assemblies - USB Cables Usb Cable, 3.0 Type A-B Plug, 2M; Connector To Connector Qualtek Electronics
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q347-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 3FT Length - 3025010-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers
USB Cables - Q1242-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers