Amphenol Cables on Demand Amphenol MP-5ERJ45UNNK-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Black 5ft MP-5ERJ45UNNK-005

Description
Buy 5ft Amphenol MP-5ERJ45UNNK-005 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Black Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol MP-5ERJ45UNNK-005 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Black Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5ERJ45UNNK-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Black 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5ERJ45UNNK-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Black 5ft
Amphenol MP-5ERJ45UNNK-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Black 5ft
Buy 5ft Amphenol MP-5ERJ45UNNK-005 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Black Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol MP-5ERJ45UNNK-005 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Black Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE-T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - MP-5ERJ45UNNK-005-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
MP-5ERJ45UNNK-005-ND
Modular/Ethernet Cables (RJ45, RJ11) MP-5ERJ45UNNK-005-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m)

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m)

Buy Now Datasheet
Cable Assemblies - Modular Cables - MP-5ERJ45UNNK-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-5ERJ45UNNK-005
Cable Assemblies - Modular Cables MP-5ERJ45UNNK-005
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site
Patch Cable, Rj45 Plug, 5 , Black; Lan Category Amphenol Cables On Demand - 77Y9538 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 5 , Black; Lan Category Amphenol Cables On Demand
77Y9538
Patch Cable, Rj45 Plug, 5 , Black; Lan Category Amphenol Cables On Demand 77Y9538
PATCH CABLE, RJ45 PLUG, 5 , BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 5 , BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-5ERJ45UNNK-005-ND MP-5ERJ45UNNK-005 77Y9538
Product Name Amphenol MP-5ERJ45UNNK-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Black 5ft Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cable, Rj45 Plug, 5 , Black; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Twisted Pair Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details