Amphenol Cables on Demand Amphenol MP-54RJ45SNNE-002 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 2ft MP-54RJ45SNNE-002

Description
Buy 2ft Amphenol MP-54RJ45SNNE-002 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2ft Amphenol MP-54RJ45SNNE-002 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-54RJ45SNNE-002 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 2ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-54RJ45SNNE-002 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 2ft
Amphenol MP-54RJ45SNNE-002 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 2ft
Buy 2ft Amphenol MP-54RJ45SNNE-002 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2ft Amphenol MP-54RJ45SNNE-002 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE-T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - MP-54RJ45SNNE-002-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
MP-54RJ45SNNE-002-ND
Modular/Ethernet Cables (RJ45, RJ11) MP-54RJ45SNNE-002-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Shielded

Buy Now Datasheet
Patch Cable, Rj45 Plug, 2 , Beige; Lan Category Amphenol Cables On Demand - 77Y9561 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 2 , Beige; Lan Category Amphenol Cables On Demand
77Y9561
Patch Cable, Rj45 Plug, 2 , Beige; Lan Category Amphenol Cables On Demand 77Y9561
PATCH CABLE, RJ45 PLUG, 2 , BEIGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 2 , BEIGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - MP-54RJ45SNNE-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-54RJ45SNNE-002
Cable Assemblies - Modular Cables MP-54RJ45SNNE-002
CABLE MOD 8P8C PLUG TO PLUG 2'

CABLE MOD 8P8C PLUG TO PLUG 2'

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-54RJ45SNNE-002-ND 77Y9561 MP-54RJ45SNNE-002
Product Name Amphenol MP-54RJ45SNNE-002 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 2ft Modular/Ethernet Cables (RJ45, RJ11) Patch Cable, Rj45 Plug, 2 , Beige; Lan Category Amphenol Cables On Demand Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Twisted Pair Cat 5 Cat 5
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Cable Assemblies - RJE1Y23305152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details