Amphenol Corporation RF Antennas MN9155

Description
INTEGRATED CONNECTOR ANTENNAS
Request a Quote Datasheet
Description
INTEGRATED CONNECTOR ANTENNAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MN9155-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MN9155-ND
RF Antennas 3299-MN9155-ND
INTEGRATED CONNECTOR ANTENNAS

INTEGRATED CONNECTOR ANTENNAS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MN9155-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 915.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details