Amphenol Corporation Sensors, Transducers - Gas Sensors MICS-5914

Description
Win Source Part Number: 1356496-MICS-5914 Category: Sensors, Transducers - Gas Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. Type: Ammonia (NH3) MSL Level: Not Applicable Mfr: Amphenol SGX Sensortech Product Status: Active Voltage - Supply: 4.9V ~ 5.1V
Request a Quote Datasheet
Description
Win Source Part Number: 1356496-MICS-5914 Category: Sensors, Transducers - Gas Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. Type: Ammonia (NH3) MSL Level: Not Applicable Mfr: Amphenol SGX Sensortech Product Status: Active Voltage - Supply: 4.9V ~ 5.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Gas Sensors - MICS-5914 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Gas Sensors
MICS-5914
Sensors, Transducers - Gas Sensors MICS-5914
Win Source Part Number: 1356496-MICS-5914 Category: Sensors, Transducers - Gas Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. Type: Ammonia (NH3) MSL Level: Not Applicable Mfr: Amphenol SGX Sensortech Product Status: Active Voltage - Supply: 4.9V ~ 5.1V

Win Source Part Number: 1356496-MICS-5914
Category: Sensors, Transducers - Gas Sensors
Package: Tape & Reel
Temperature Range - Operating: -30°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
Type: Ammonia (NH3)
MSL Level: Not Applicable
Mfr: Amphenol SGX Sensortech
Product Status: Active
Voltage - Supply: 4.9V ~ 5.1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Sensors
Product Number MICS-5914
Product Name Sensors, Transducers - Gas Sensors
Gas Types NH3; (SMD AMMONIA SENSOR - RANGE 100-1 / Ammonia (NH3) Sensor); (SMD AMMONIA SENSOR - RANGE 100-1 / Ammonia (NH3) Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-OXY-LC-A100-455-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Wireless Multiset Gas Detection & Control System - CEW-LS Series - Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
Measurement Type Trace
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
PSR-11-39-JDNV OEM Oxygen Sensor for Nuvair Pro O2 -  - Analytical Industries Inc.
Specs
Gas Types O2; (0-100% O2)
Electrical Outputs Voltage
Operating Temperature 32 to 113 F (0 to 45 C)
View Details