Amphenol Corporation RF Antennas MHODB24490507NF-IP

Description
VENU SEALED DUAL BAND HIGH PERF
Request a Quote Datasheet
Description
VENU SEALED DUAL BAND HIGH PERF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MHODB24490507NF-IP-ND - DigiKey
Thief River Falls, MN, United States
VENU SEALED DUAL BAND HIGH PERF

VENU SEALED DUAL BAND HIGH PERF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MHODB24490507NF-IP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2450.0 to 5432.5 MHz
Gain 5 to 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers