Amphenol Communications Solutions PwrBlade ® 51915-014LF

Description
PwrBlade ®, PwrBlade ® , Power Connectors, 7P 24S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-014LF.
Request a Quote Datasheet
Description
PwrBlade ®, PwrBlade ® , Power Connectors, 7P 24S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-014LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PwrBlade ® - 51915-014LF - Amphenol Communications Solutions
Nashua, NH, United States
PwrBlade ®
51915-014LF
PwrBlade ® 51915-014LF
PwrBlade ®, PwrBlade ® , Power Connectors, 7P 24S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-014LF.

PwrBlade ®, PwrBlade ® , Power Connectors, 7P 24S Right Angle Receptacle, Solder To Board, Amphenol is one of the leading manufacturers of pwrblade receptacle - right angle. Contact us today for more details of pwrblade receptacle - right angle , part number 51915-014LF.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Contact Layout, Typical: 18 Differential Pairs, 18 Ground Features: 8 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Contact Layout, Typical: 18 Differential Pairs, 18 Ground
Features: 8 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Contact Finish: Tin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-51915-014LF
Electronic Connector 341-51915-014LF
Conn Power RCP 7Power/24Signal POS 6.35mm/2.54mm Solder RA Thru-Hole 31 Terminal 1 Port Tray Product overview: 51915-014LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-014LF can be used for catalog matching and distributor lookup.

Conn Power RCP 7Power/24Signal POS 6.35mm/2.54mm Solder RA Thru-Hole 31 Terminal 1 Port Tray Product overview: 51915-014LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-51915-014LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pwrblade Rar-51915-014Lf / Tray Rohs Compliant Amphenol Communications Solutions - 75K2437 - Newark, An Avnet Company
Chicago, IL, United States
Pwrblade Rar-51915-014Lf / Tray Rohs Compliant Amphenol Communications Solutions
75K2437
Pwrblade Rar-51915-014Lf / Tray Rohs Compliant Amphenol Communications Solutions 75K2437
PWRBLADE RAR-51915-014LF / Tray RoHS Compliant: Yes

PWRBLADE RAR-51915-014LF / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 51915-014LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
51915-014LF
Backplane Connectors - Specialized 51915-014LF
CONN RCPT BLADE PWR 31P EDGE MNT

CONN RCPT BLADE PWR 31P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51915-014LF 341-51915-014LF 75K2437 51915-014LF
Product Name PwrBlade ® Connectors,Interconnects Electronic Connector Pwrblade Rar-51915-014Lf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Termination Solder To Board Solder Solder
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10206002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 60 #
View Details
3 suppliers
PwrBlade ® - 51915-131LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers