TE Connectivity Headers, Male Pins 103672-1

Description
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28576-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28576-ND
Headers, Male Pins A28576-ND
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 92F1257 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
92F1257
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 92F1257
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site Datasheet
02 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity - 41AJ1756 - Newark, An Avnet Company
Chicago, IL, United States
02 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
41AJ1756
02 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity 41AJ1756
02 MTE HDR SRRA LATCH W/HLDWN

02 MTE HDR SRRA LATCH W/HLDWN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A28576-ND 92F1257 41AJ1756
Product Name Headers, Male Pins Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 02 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data