Amphenol Sine Systems Cord Grip; Connector Shell Size Amphenol Sine/tuchel MC3CG-S5

Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:21.5mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:26mm; Gland Colour:GreyRoHS Compliant: Yes
Datasheet
Description
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:21.5mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:26mm; Gland Colour:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip; Connector Shell Size Amphenol Sine/tuchel - 14R7054 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip; Connector Shell Size Amphenol Sine/tuchel
14R7054
Cord Grip; Connector Shell Size Amphenol Sine/tuchel 14R7054
CORD GRIP; Connector Shell Size:-; Cable Diameter Max:21.5mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:26mm; Gland Colour:GreyRoHS Compliant: Yes

CORD GRIP; Connector Shell Size:-; Cable Diameter Max:21.5mm; Strain Relief Material:Zinc Alloy; Product Range:MotionGrade M40 Series; For Use With:Series C Connectors; Accessory Type:Cord Grip; Cable Diameter:26mm; Gland Colour:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 14R7054
Product Name Cord Grip; Connector Shell Size Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824620 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70075255 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details