Amphenol Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors MA100GG103AN

Description
Win Source Part Number: 1003106-MA100GG103AN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 1,000 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.05°C B25/85: 3969K Length - Lead Wire: 24.00" (609.6mm) Mounting Type: Free Hanging Package / Case: Probe Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1398,508126,MA10 0GG103AN-ND Base Product Number: MA100
Request a Quote Datasheet
Description
Win Source Part Number: 1003106-MA100GG103AN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 1,000 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.05°C B25/85: 3969K Length - Lead Wire: 24.00" (609.6mm) Mounting Type: Free Hanging Package / Case: Probe Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1398,508126,MA10 0GG103AN-ND Base Product Number: MA100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1003106-MA100GG103AN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1003106-MA100GG103AN
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1003106-MA100GG103AN
Win Source Part Number: 1003106-MA100GG103AN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 1,000 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.05°C B25/85: 3969K Length - Lead Wire: 24.00" (609.6mm) Mounting Type: Free Hanging Package / Case: Probe Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1398,508126,MA10 0GG103AN-ND Base Product Number: MA100

Win Source Part Number: 1003106-MA100GG103AN
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: MA100
Package: Bulk
Standard Package: 1,000
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.05°C
B25/85: 3969K
Length - Lead Wire: 24.00" (609.6mm)
Mounting Type: Free Hanging
Package / Case: Probe
Temperature Range - Operating: 0°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Other Names: 235-1398,508126,MA100GG103AN-ND
Base Product Number: MA100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1003106-MA100GG103AN
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP215F1701XTMA1 - 778011-KP215F1701XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
InGaAs image sensors, Line sensors - G17225-1024DK - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details