Amphenol Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors MA100BF103BN

Description
Win Source Part Number: 1049086-MA100BF103BN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.1°C B25/85: 3969K Length - Lead Wire: 24.00" (609.6mm) Mounting Type: Free Hanging Package / Case: Probe Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): NTCALUG03A103GC; NTCALUG02A103G; NTCALUG03A103G; B57863S103F40; NXFT15XH103FA2B050; B57861S103F40MA100BF 103BN.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1397,Q8338722,MA 100BF103BN-ND Base Product Number: MA100
Request a Quote Datasheet
Description
Win Source Part Number: 1049086-MA100BF103BN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.1°C B25/85: 3969K Length - Lead Wire: 24.00" (609.6mm) Mounting Type: Free Hanging Package / Case: Probe Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): NTCALUG03A103GC; NTCALUG02A103G; NTCALUG03A103G; B57863S103F40; NXFT15XH103FA2B050; B57861S103F40MA100BF 103BN.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1397,Q8338722,MA 100BF103BN-ND Base Product Number: MA100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1049086-MA100BF103BN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1049086-MA100BF103BN
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1049086-MA100BF103BN
Win Source Part Number: 1049086-MA100BF103BN Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MA100 Package: Bulk Standard Package: 500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.1°C B25/85: 3969K Length - Lead Wire: 24.00" (609.6mm) Mounting Type: Free Hanging Package / Case: Probe Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): NTCALUG03A103GC; NTCALUG02A103G; NTCALUG03A103G; B57863S103F40; NXFT15XH103FA2B050; B57861S103F40MA100BF 103BN.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1397,Q8338722,MA 100BF103BN-ND Base Product Number: MA100

Win Source Part Number: 1049086-MA100BF103BN
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: MA100
Package: Bulk
Standard Package: 500
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.1°C
B25/85: 3969K
Length - Lead Wire: 24.00" (609.6mm)
Mounting Type: Free Hanging
Package / Case: Probe
Temperature Range - Operating: 0°C ~ 50°C
Alternative Parts (Cross-Reference): NTCALUG03A103GC; NTCALUG02A103G; NTCALUG03A103G; B57863S103F40; NXFT15XH103FA2B050; B57861S103F40MA100BF103BN.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Other Names: 235-1397,Q8338722,MA100BF103BN-ND
Base Product Number: MA100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1049086-MA100BF103BN
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-1-T - 908868-A1363LLUTR-1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers