Amphenol Corporation Strain Relief, Size 13, Circular Conn; Connector Shell Size Amphenol Pcd M85049/90-13N02

Description
STRAIN RELIEF, SIZE 13, CIRCULAR CONN; Connector Shell Size:13; Cable Diameter Max:8.13mm; Strain Relief Material:Aluminium Alloy; Product Range:M85049 Series; For Use With:Amphenol MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes
Description
STRAIN RELIEF, SIZE 13, CIRCULAR CONN; Connector Shell Size:13; Cable Diameter Max:8.13mm; Strain Relief Material:Aluminium Alloy; Product Range:M85049 Series; For Use With:Amphenol MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 13, Circular Conn; Connector Shell Size Amphenol Pcd - 07P4440 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 13, Circular Conn; Connector Shell Size Amphenol Pcd
07P4440
Strain Relief, Size 13, Circular Conn; Connector Shell Size Amphenol Pcd 07P4440
STRAIN RELIEF, SIZE 13, CIRCULAR CONN; Connector Shell Size:13; Cable Diameter Max:8.13mm; Strain Relief Material:Aluminium Alloy; Product Range:M85049 Series; For Use With:Amphenol MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF, SIZE 13, CIRCULAR CONN; Connector Shell Size:13; Cable Diameter Max:8.13mm; Strain Relief Material:Aluminium Alloy; Product Range:M85049 Series; For Use With:Amphenol MIL-DTL-38999 Series III & IV Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P4440
Product Name Strain Relief, Size 13, Circular Conn; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Specs
Material Brass
Color Nickel
Length 2.09 inch (53 mm)
View Details