Amphenol Corporation Circular Cable Clamp, R/a, Size 10, Metal; Connector Shell Size Amphenol Pcd M85049/8-5W

Description
CIRCULAR CABLE CLAMP, R/A, SIZE 10, METAL; Connector Shell Size:10; Cable Diameter Max:-; Strain Relief Material:-; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No
Description
CIRCULAR CABLE CLAMP, R/A, SIZE 10, METAL; Connector Shell Size:10; Cable Diameter Max:-; Strain Relief Material:-; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, R/a, Size 10, Metal; Connector Shell Size Amphenol Pcd - 04P7083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, R/a, Size 10, Metal; Connector Shell Size Amphenol Pcd
04P7083
Circular Cable Clamp, R/a, Size 10, Metal; Connector Shell Size Amphenol Pcd 04P7083
CIRCULAR CABLE CLAMP, R/A, SIZE 10, METAL; Connector Shell Size:10; Cable Diameter Max:-; Strain Relief Material:-; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

CIRCULAR CABLE CLAMP, R/A, SIZE 10, METAL; Connector Shell Size:10; Cable Diameter Max:-; Strain Relief Material:-; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P7083
Product Name Circular Cable Clamp, R/a, Size 10, Metal; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074554 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820480 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5747100-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details