Amphenol Corporation Circular Cable Clamp, R/a, Size 14, Metal; Connector Shell Size Amphenol Pcd M85049/55S14W

Description
CIRCULAR CABLE CLAMP, R/A, SIZE 14, METAL; Connector Shell Size:14; Cable Diameter Max:14.61mm; Strain Relief Material:-; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 44 Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CABLE CLAMP, R/A, SIZE 14, METAL; Connector Shell Size:14; Cable Diameter Max:14.61mm; Strain Relief Material:-; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 44 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, R/a, Size 14, Metal; Connector Shell Size Amphenol Pcd - 04P6415 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, R/a, Size 14, Metal; Connector Shell Size Amphenol Pcd
04P6415
Circular Cable Clamp, R/a, Size 14, Metal; Connector Shell Size Amphenol Pcd 04P6415
CIRCULAR CABLE CLAMP, R/A, SIZE 14, METAL; Connector Shell Size:14; Cable Diameter Max:14.61mm; Strain Relief Material:-; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 44 Connectors RoHS Compliant: No

CIRCULAR CABLE CLAMP, R/A, SIZE 14, METAL; Connector Shell Size:14; Cable Diameter Max:14.61mm; Strain Relief Material:-; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 44 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6415
Product Name Circular Cable Clamp, R/a, Size 14, Metal; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820640 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Connector Strain Relief - 174193-1 - TE Connectivity
Specs
Material Zinc
View Details
Gland, Cable; Polyamide 6; PG 9; 2.5 to8 mm; 15.2 mm; 35 mm; Neoprene; IP 68 - 70075254 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details