Altech Corp. Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene 5308 907

Description
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene
70075274
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene 70075274
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material

  • Maximum strain relief through clamping range
  • Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70075274
Product Name Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 3 to 9 mm; NPT; 1/2 in.; 14 mm; 21.2 mm; Polyamide 6; Neoprene - 70074445 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details
Connector Strain Relief - 5088450-5 - TE Connectivity
Specs
Material PVC
Length 0.8799 inch (22.35 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824640 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details