Amphenol Corporation Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd M85049/51S16N

Description
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd - 03P3265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd
03P3265
Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd 03P3265
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3265
Product Name Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747579-4 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824320 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details