Interpower Liquid Tight Strain Relief - Nickel Plated Brass 85824320

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 2.0mm to 6.0mm Male Thread Type: 3/8" NPT Mounting Hole: 17.2mm Wrenching Flats: 19-17mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 2.0mm to 6.0mm Male Thread Type: 3/8" NPT Mounting Hole: 17.2mm Wrenching Flats: 19-17mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Strain Relief - Nickel Plated Brass - 85824320 - Interpower
Oskaloosa, IA, United States
Liquid Tight Strain Relief - Nickel Plated Brass
85824320
Liquid Tight Strain Relief - Nickel Plated Brass 85824320
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 2.0mm to 6.0mm Male Thread Type: 3/8" NPT Mounting Hole: 17.2mm Wrenching Flats: 19-17mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 2.0mm to 6.0mm

Male Thread Type: 3/8" NPT

Mounting Hole: 17.2mm

Wrenching Flats: 19-17mm

Torque Settings: 4.17N·m

General Material: Nickel Plated Brass

Color: Silver

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85824320
Product Name Liquid Tight Strain Relief - Nickel Plated Brass
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825290 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Strain Relief Liquid Tight Flex - 85820210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details