Amphenol Corporation Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd M85049/39S25N

Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd - 03P3223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
03P3223
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd 03P3223
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3223
Product Name Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824800 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.945 to 1.260 inch (24 to 32 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074561 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details