TE Connectivity Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity 70H3-19-10-1-B-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity - 93AJ2356 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity
93AJ2356
Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity 93AJ2356
BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No

BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93AJ2356
Product Name Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206322-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Cable Gland; Brass; 7 to 11 mm Diameter, Cord Range; Metric; M 20 x 1.5/11 - 70074637 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details