Amphenol Corporation Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd M85049/38-13A

Description
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd - 03P3177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd
03P3177
Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd 03P3177
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3177
Product Name Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200089 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.331 inch (8.4 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-2308348-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822460 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details