Amphenol Corporation Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd M85049/3618W06B

Description
STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:18; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - EMI / RFI RoHS Compliant: No
Datasheet
Description
STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:18; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - EMI / RFI RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd - 04P6154 - Newark, An Avnet Company
Chicago, IL, United States
Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
04P6154
Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd 04P6154
STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:18; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - EMI / RFI RoHS Compliant: No

STRAIGHT CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:18; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - EMI / RFI RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6154
Product Name Straight Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-5088450-0 - TE Connectivity
Specs
Material PVC
Length 2.32 inch (58.93 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824680 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details