Amphenol Corporation Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd M81714/3-DB1

Description
FEEDBACK MODULE, SOCKET, 8POS, 16AWG; No. of Contacts:8Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Description
FEEDBACK MODULE, SOCKET, 8POS, 16AWG; No. of Contacts:8Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Suppliers

Company
Product
Description
Supplier Links
Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd - 54K3735 - Newark, An Avnet Company
Chicago, IL, United States
Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd
54K3735
Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd 54K3735
FEEDBACK MODULE, SOCKET, 8POS, 16AWG; No. of Contacts:8Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

FEEDBACK MODULE, SOCKET, 8POS, 16AWG; No. of Contacts:8Contacts; Module Body Material:PEI (Polyetherimide) Body; Contact Gender:Socket; Contact Size:16; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54K3735
Product Name Feedback Module, Socket, 8Pos, 16Awg; No. Of Contacts Amphenol Pcd
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details