SV Microwave, Inc. Attenuators M3933/14-06S

Description
RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Description
RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3933/14-06S attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms and a frequency range from DC to 12.4 GHz. It features a maximum average power handling of 2 watts, which is derated linearly to 0.5 watts at 125°C, and can handle peak power levels of up to 200 watts for short durations. The construction includes stainless steel bodies and coupling nuts, beryllium copper contacts, and brass sleeves, ensuring durability and reliability. The insulators are made of PTFE, and the resistor elements utilize an alumina substrate with tantalum nitride. The device is suitable for a variety of attenuation levels, with specified accuracy and VSWR values across different frequency ranges. This product is ideal for engineers seeking a robust and high-performance attenuator for their RF projects.

Datasheet Summary
Powered by GS/AI

The M3933/14-06S attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms and a frequency range from DC to 12.4 GHz. It features a maximum average power handling of 2 watts, which is derated linearly to 0.5 watts at 125°C, and can handle peak power levels of up to 200 watts for short durations. The construction includes stainless steel bodies and coupling nuts, beryllium copper contacts, and brass sleeves, ensuring durability and reliability. The insulators are made of PTFE, and the resistor elements utilize an alumina substrate with tantalum nitride. The device is suitable for a variety of attenuation levels, with specified accuracy and VSWR values across different frequency ranges. This product is ideal for engineers seeking a robust and high-performance attenuator for their RF projects.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/14-06S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/14-06S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/14-06S
Attenuators M3933/14-06S
RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/14-06S-ND M3933/14-06S
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-20-20000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
Attenuators - 2312-RFSA3513TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
6dB DC - 40GHz MMIC Differential Attenuator - ATD06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details