Amphenol Corporation Terminal Junction Systems - LMD-6002-P LMD-6002-P

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 788386-LMD-6002-P Series: LMD Type: Feedback Module Block Contact Size: 20 Module Capacity: 2 Family Name: LMD-6002-P Categories: Connectors, Interconnects Dimension: 1.326" L (33.68mm) Introduction Date: May 25, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 788386-LMD-6002-P Series: LMD Type: Feedback Module Block Contact Size: 20 Module Capacity: 2 Family Name: LMD-6002-P Categories: Connectors, Interconnects Dimension: 1.326" L (33.68mm) Introduction Date: May 25, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Junction Systems - LMD-6002-P - 788386-LMD-6002-P - Win Source Electronics
Laguna Hills, CA, United States
Terminal Junction Systems - LMD-6002-P
788386-LMD-6002-P
Terminal Junction Systems - LMD-6002-P 788386-LMD-6002-P
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 788386-LMD-6002-P Series: LMD Type: Feedback Module Block Contact Size: 20 Module Capacity: 2 Family Name: LMD-6002-P Categories: Connectors, Interconnects Dimension: 1.326" L (33.68mm) Introduction Date: May 25, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 788386-LMD-6002-P
Series: LMD
Type: Feedback Module Block
Contact Size: 20
Module Capacity: 2
Family Name: LMD-6002-P
Categories: Connectors, Interconnects
Dimension: 1.326" L (33.68mm)
Introduction Date: May 25, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 788386-LMD-6002-P
Product Name Terminal Junction Systems - LMD-6002-P
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1158-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details