The Harsh Environment Temperature Sensor (part number 07AH9493) is designed for applications requiring reliable temperature measurement in extreme conditions, particularly in marine environments. It features a temperature tolerance rating of ±0.2°C and operates within a temperature range of -40°C to 125°C. The sensor has passed a Highly Accelerated Corrosion Test (HACT) for over 14 days, indicating its durability against harsh environmental factors such as salt solutions, ozone, and UV exposure. Constructed with a stainless steel housing that meets class A2 corrosion resistance standards, the sensor is also rated IP68 for environmental protection, ensuring it can withstand water ingress. The cable is double-insulated with multicore copper conductors, providing additional reliability. This sensor is suitable for various applications, including marine container ships, HVAC systems, and refrigerated transport.
HARSH ENVIRONMENT TEMP SENSOR, ±0.20, 1000MM
Industrial Temperature Sensors +/-0.20, 1000mm Temp Sensor
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Temperature Probes | Temperature Probes |
| Product Number | 07AH9493 | JS8746A-0.20 |
| Product Name | Harsh Environment Temp Sensor, ±0.20, 1000Mm Amphenol Advanced Sensors | Industrial Temperature Sensors |